Acer Aspire One 725-C6Ckk, AMD C, 1 GHz, 11.6", 1366 x 768 pixels, 2 GB, 320 GB
Acer Aspire One 725-C6Ckk. Product type: Netbook. Processor family: AMD C, Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 2.65 lbs (1.2 kg)