Acer logo

Acer Aspire One D270-268bb Intel Atom® N2600 Netbook 10.1" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125395
Info modified on:
01 Feb 2025, 05:31:45
Short summary description Acer Aspire One D270-268bb Intel Atom® N2600 Netbook 10.1" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Blue:

Acer Aspire One D270-268bb, Intel Atom®, 1.6 GHz, 10.1", 1024 x 600 pixels, 2 GB, 500 GB

Long summary description Acer Aspire One D270-268bb Intel Atom® N2600 Netbook 10.1" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Blue:

Acer Aspire One D270-268bb. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product color: Blue. Weight: 2.87 lbs (1.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.