Acer Aspire One D270, Intel Atom®, 1.6 GHz, 10.1", 1024 x 600 pixels, 1 GB, 320 GB
Acer Aspire One D270. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Linux Linpus. Product color: Black. Weight: 2.87 lbs (1.3 kg)