Acer logo

Acer Aspire One D270-26Dkk Intel Atom® N2600 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158241
Info modified on:
22 Jan 2025, 04:51:41
Short summary description Acer Aspire One D270-26Dkk Intel Atom® N2600 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter:

Acer Aspire One D270-26Dkk, Intel Atom®, 1.6 GHz, 10.1", 1 GB, 320 GB, Windows 7 Starter

Long summary description Acer Aspire One D270-26Dkk Intel Atom® N2600 Netbook 10.1" 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter:

Acer Aspire One D270-26Dkk. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1.6 GHz. Display diagonal: 10.1". Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Weight: 2.87 lbs (1.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.