Acer Aspire One 722-C62rr, AMD C, 1 GHz, 11.6", 1366 x 768 pixels, 2 GB, 500 GB
Acer Aspire One 722-C62rr. Product type: Netbook. Processor family: AMD C, Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 7 Home Premium. Product color: Red. Weight: 3.2 lbs (1.45 kg)