Acer logo

Acer Predator GT-810-18VH Intel Atom® 32 GB 8" 2 GB Wi-Fi 4 (802.11n) Android Aluminum, Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54700
Info modified on:
10 Aug 2024, 10:06:18
Short summary description Acer Predator GT-810-18VH Intel Atom® 32 GB 8" 2 GB Wi-Fi 4 (802.11n) Android Aluminum, Black, Red:

Acer Predator GT-810-18VH, 8", 1920 x 1200 pixels, 32 GB, 2 GB, Android, Aluminum, Black, Red

Long summary description Acer Predator GT-810-18VH Intel Atom® 32 GB 8" 2 GB Wi-Fi 4 (802.11n) Android Aluminum, Black, Red:

Acer Predator GT-810-18VH. Display diagonal: 8", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: x7-Z8700. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 12.3 oz (350 g). Operating system installed: Android. Product color: Aluminum, Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.