Acer logo

Acer Aspire Switch 10 E SW3-013-182Y + SV.WTPAE.A01 Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Windows 10 Home White

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19398
Info modified on:
23 Jan 2025, 18:51:44
Short summary description Acer Aspire Switch 10 E SW3-013-182Y + SV.WTPAE.A01 Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Windows 10 Home White:

Acer Aspire Switch 10 E SW3-013-182Y + SV.WTPAE.A01, Intel Atom®, 1.33 GHz, 10.1", 1280 x 800 pixels, 2 GB, 532 GB

Long summary description Acer Aspire Switch 10 E SW3-013-182Y + SV.WTPAE.A01 Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Windows 10 Home White:

Acer Aspire Switch 10 E SW3-013-182Y + SV.WTPAE.A01. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.