Acer logo

Acer Aspire Switch 10 E SW3-013-12CF Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3-SDRAM 32 GB Flash Windows 8.1 Black, White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104228
Info modified on:
01 Nov 2022, 09:00:15
Short summary description Acer Aspire Switch 10 E SW3-013-12CF Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3-SDRAM 32 GB Flash Windows 8.1 Black, White:

Acer Aspire Switch 10 E SW3-013-12CF, Intel Atom®, 1.33 GHz, 10.1", 1280 x 800 pixels, 2 GB, 32 GB

Long summary description Acer Aspire Switch 10 E SW3-013-12CF Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3-SDRAM 32 GB Flash Windows 8.1 Black, White:

Acer Aspire Switch 10 E SW3-013-12CF. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.