Acer logo

Acer One 10 S1001-13V1 Intel Atom® Z3735G Hybrid (2-in-1) 10.1" Touchscreen 1 GB DDR3L-SDRAM 532 GB HDD+Flash Windows 8.1 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47296
Info modified on:
01 Feb 2025, 04:37:31
Short summary description Acer One 10 S1001-13V1 Intel Atom® Z3735G Hybrid (2-in-1) 10.1" Touchscreen 1 GB DDR3L-SDRAM 532 GB HDD+Flash Windows 8.1 Gray:

Acer One 10 S1001-13V1, Intel Atom®, 1.33 GHz, 10.1", 1280 x 800 pixels, 1 GB, 532 GB

Long summary description Acer One 10 S1001-13V1 Intel Atom® Z3735G Hybrid (2-in-1) 10.1" Touchscreen 1 GB DDR3L-SDRAM 532 GB HDD+Flash Windows 8.1 Gray:

Acer One 10 S1001-13V1. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735G, Processor frequency: 1.33 GHz. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 1 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.