Acer logo

Acer Switch 7 Black Edition SW713-51GNP-80KQ Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 13.5" Touchscreen Quad HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29364
Info modified on:
02 Jun 2025, 18:20:59
Short summary description Acer Switch 7 Black Edition SW713-51GNP-80KQ Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 13.5" Touchscreen Quad HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro:

Acer Switch 7 Black Edition SW713-51GNP-80KQ, Intel® Core™ i7, 1.8 GHz, 13.5", 2256 x 1504 pixels, 16 GB, 512 GB

Long summary description Acer Switch 7 Black Edition SW713-51GNP-80KQ Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 13.5" Touchscreen Quad HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Pro:

Acer Switch 7 Black Edition SW713-51GNP-80KQ. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 13.5", HD type: Quad HD, Display resolution: 2256 x 1504 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.