Acer Switch 3 SW312-31-P90L, Intel® Pentium®, 1.1 GHz, 12.2", 1920 x 1200 pixels, 4 GB, 128 GB
Acer Switch 3 SW312-31-P90L. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 12.2", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Gray