Acer logo

Acer Switch 3 SW312-31-C0KX Intel® Celeron® N3350 Hybrid (2-in-1) 12.2" Touchscreen Full HD 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29402
Info modified on:
02 Jun 2025, 17:37:26
Short summary description Acer Switch 3 SW312-31-C0KX Intel® Celeron® N3350 Hybrid (2-in-1) 12.2" Touchscreen Full HD 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gray:

Acer Switch 3 SW312-31-C0KX, Intel® Celeron®, 1.1 GHz, 12.2", 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Acer Switch 3 SW312-31-C0KX Intel® Celeron® N3350 Hybrid (2-in-1) 12.2" Touchscreen Full HD 4 GB LPDDR3-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gray:

Acer Switch 3 SW312-31-C0KX. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 12.2", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Windows 10 Home. Product color: Black, Gray

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.