Acer logo

Acer Switch 3 SW312-31-P3FT Intel® Pentium® N4200 Hybrid (2-in-1) 12.2" Touchscreen WUXGA 4 GB LPDDR3-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47937
Info modified on:
22 Jan 2025, 05:07:24
Short summary description Acer Switch 3 SW312-31-P3FT Intel® Pentium® N4200 Hybrid (2-in-1) 12.2" Touchscreen WUXGA 4 GB LPDDR3-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Switch 3 SW312-31-P3FT, Intel® Pentium®, 1.1 GHz, 12.2", 1920 x 1200 pixels, 4 GB, 128 GB

Long summary description Acer Switch 3 SW312-31-P3FT Intel® Pentium® N4200 Hybrid (2-in-1) 12.2" Touchscreen WUXGA 4 GB LPDDR3-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Switch 3 SW312-31-P3FT. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 12.2", HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.