Acer logo

Acer Iconia B3-A40 Mediatek 16 GB 10.1" 2 GB Wi-Fi 5 (802.11ac) Android 7.0 White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68232
Info modified on:
10 Aug 2024, 11:09:29
Short summary description Acer Iconia B3-A40 Mediatek 16 GB 10.1" 2 GB Wi-Fi 5 (802.11ac) Android 7.0 White:

Acer Iconia B3-A40, 10.1", 1280 x 800 pixels, 16 GB, 2 GB, Android 7.0, White

Long summary description Acer Iconia B3-A40 Mediatek 16 GB 10.1" 2 GB Wi-Fi 5 (802.11ac) Android 7.0 White:

Acer Iconia B3-A40. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8167. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 18.7 oz (530 g). Operating system installed: Android 7.0. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.