Acer logo

Acer Aspire Switch One 10 SW1-011-139A Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52209
Info modified on:
02 Jun 2025, 17:34:29
Short summary description Acer Aspire Switch One 10 SW1-011-139A Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 10 Home Black:

Acer Aspire Switch One 10 SW1-011-139A, Intel Atom®, 1.44 GHz, 10.1", 1280 x 800 pixels, 2 GB, 532 GB

Long summary description Acer Aspire Switch One 10 SW1-011-139A Intel Atom® x5-Z8300 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 10 Home Black:

Acer Aspire Switch One 10 SW1-011-139A. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8300, Processor frequency: 1.44 GHz. Display diagonal: 10.1", HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+Flash. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.