Acer logo

Acer Iconia One 7 B1-780-K7Z7 Mediatek 16 GB 7" 1 GB Wi-Fi 4 (802.11n) White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63597
Info modified on:
10 Aug 2024, 09:23:58
Short summary description Acer Iconia One 7 B1-780-K7Z7 Mediatek 16 GB 7" 1 GB Wi-Fi 4 (802.11n) White:

Acer Iconia One 7 B1-780-K7Z7, 7", 1280 x 720 pixels, 16 GB, 1 GB, 1.3 GHz, White

Long summary description Acer Iconia One 7 B1-780-K7Z7 Mediatek 16 GB 7" 1 GB Wi-Fi 4 (802.11n) White:

Acer Iconia One 7 B1-780-K7Z7. Display diagonal: 7", Display resolution: 1280 x 720 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8163. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 8.82 oz (250 g). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.