Acer logo

Acer Aspire Switch Alpha 12 SA5-271-51XD Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 12" Touchscreen 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19171
Info modified on:
02 Jun 2025, 17:41:22
Short summary description Acer Aspire Switch Alpha 12 SA5-271-51XD Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 12" Touchscreen 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:

Acer Aspire Switch Alpha 12 SA5-271-51XD, Intel® Core™ i5, 2.3 GHz, 12", 2160 x 1440 pixels, 8 GB, 128 GB

Long summary description Acer Aspire Switch Alpha 12 SA5-271-51XD Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 12" Touchscreen 8 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:

Acer Aspire Switch Alpha 12 SA5-271-51XD. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 12", Display resolution: 2160 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.