Acer Iconia B1-723, 7", 1024 x 600 pixels, 16 GB, 1 GB, Android 5.1, Gold, White
Acer Iconia B1-723. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8321. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 9.88 oz (280 g). Operating system installed: Android 5.1. Product color: Gold, White