Acer logo

Acer Iconia B1-723-K1V5 3G Mediatek 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Gold, White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78422
Info modified on:
10 Aug 2024, 10:01:24
Short summary description Acer Iconia B1-723-K1V5 3G Mediatek 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Gold, White:

Acer Iconia B1-723-K1V5, 7", 1024 x 600 pixels, 16 GB, 1 GB, Android, Gold, White

Long summary description Acer Iconia B1-723-K1V5 3G Mediatek 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Gold, White:

Acer Iconia B1-723-K1V5. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MT8321. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 9.88 oz (280 g). Operating system installed: Android. Product color: Gold, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.