Acer logo

Acer Iconia A1-840FHD Intel Atom® 16 GB 8" 2 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30923
Info modified on:
10 Aug 2024, 09:59:33
Short summary description Acer Iconia A1-840FHD Intel Atom® 16 GB 8" 2 GB Wi-Fi 4 (802.11n) Android White:

Acer Iconia A1-840FHD, 8", 1920 x 1200 pixels, 16 GB, 2 GB, Android, White

Long summary description Acer Iconia A1-840FHD Intel Atom® 16 GB 8" 2 GB Wi-Fi 4 (802.11n) Android White:

Acer Iconia A1-840FHD. Display diagonal: 8", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3745. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 12.7 oz (360 g). Operating system installed: Android. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.