Acer logo

Acer Iconia B1-730HD-17P0 Intel Atom® 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18167
Info modified on:
19 Jul 2024, 20:04:53
Short summary description Acer Iconia B1-730HD-17P0 Intel Atom® 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black:

Acer Iconia B1-730HD-17P0, 7", 1200 x 800 pixels, 16 GB, 1 GB, Android, Black

Long summary description Acer Iconia B1-730HD-17P0 Intel Atom® 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black:

Acer Iconia B1-730HD-17P0. Display diagonal: 7", Display resolution: 1200 x 800 pixels, Display technology: LCD. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor model: Z2560. Internal memory: 1 GB. Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 11.3 oz (320 g). Operating system installed: Android. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.