Acer logo

Acer Iconia W4-821 3G Intel Atom® 64 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25801
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Iconia W4-821 3G Intel Atom® 64 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gray:

Acer Iconia W4-821, 8", 1280 x 800 pixels, 64 GB, 2 GB, Windows 8.1, Gray

Long summary description Acer Iconia W4-821 3G Intel Atom® 64 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gray:

Acer Iconia W4-821. Display diagonal: 8", Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3740. Internal memory: 2 GB. Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 14.6 oz (415 g). Operating system installed: Windows 8.1. Product color: Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.