Acer Iconia A3-A10, 10.1", 1280 x 800 pixels, 32 GB, 1 GB, Android, White
Acer Iconia A3-A10. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.2 GHz, Processor family: Mediatek, Processor model: MT8125T. Internal memory: 1 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 19.8 oz (560 g). Operating system installed: Android. Product color: White