Acer logo

Acer Iconia A1-811 3G Mediatek 16 GB 8" 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35879
Info modified on:
10 Aug 2024, 07:42:15
Short summary description Acer Iconia A1-811 3G Mediatek 16 GB 8" 1 GB Wi-Fi 4 (802.11n) Android White:

Acer Iconia A1-811, 8", 1024 x 768 pixels, 16 GB, 1 GB, Android, White

Long summary description Acer Iconia A1-811 3G Mediatek 16 GB 8" 1 GB Wi-Fi 4 (802.11n) Android White:

Acer Iconia A1-811. Display diagonal: 8", Display resolution: 1024 x 768 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Mediatek, Processor model: MT8389W. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 14.5 oz (410 g). Operating system installed: Android. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.