Acer logo

Acer Iconia W3-810-27602G06nsw Intel Atom® 64 GB 8.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver, White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53746
Info modified on:
25 Jul 2023, 10:15:39
Short summary description Acer Iconia W3-810-27602G06nsw Intel Atom® 64 GB 8.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver, White:

Acer Iconia W3-810-27602G06nsw, 8.1", 1280 x 800 pixels, 64 GB, 2 GB, Windows 8, Silver, White

Long summary description Acer Iconia W3-810-27602G06nsw Intel Atom® 64 GB 8.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver, White:

Acer Iconia W3-810-27602G06nsw. Display diagonal: 8.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Rear camera resolution (numeric): 0 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 17.6 oz (500 g). Operating system installed: Windows 8. Product color: Silver, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.