Acer logo

Acer Iconia W700P-323c4G06as Intel® Core™ i3 64 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11663
Info modified on:
25 Jul 2023, 13:54:52
Short summary description Acer Iconia W700P-323c4G06as Intel® Core™ i3 64 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Pro Silver:

Acer Iconia W700P-323c4G06as, 11.6", 1920 x 1080 pixels, 64 GB, 4 GB, Windows 8 Pro, Silver

Long summary description Acer Iconia W700P-323c4G06as Intel® Core™ i3 64 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Pro Silver:

Acer Iconia W700P-323c4G06as. Display diagonal: 11.6", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.5 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2375M. Internal memory: 4 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 33.5 oz (950 g). Operating system installed: Windows 8 Pro. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.