Acer logo

Acer Iconia W700-53334G12as Intel® Core™ i5 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19401
Info modified on:
14 Mar 2024, 18:48:24
Short summary description Acer Iconia W700-53334G12as Intel® Core™ i5 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Silver:

Acer Iconia W700-53334G12as, 11.6", 1920 x 1080 pixels, 128 GB, 4 GB, Windows 8, Silver

Long summary description Acer Iconia W700-53334G12as Intel® Core™ i5 128 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Silver:

Acer Iconia W700-53334G12as. Display diagonal: 11.6", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3337U. Internal memory: 4 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Operating system installed: Windows 8. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.