Acer logo

Acer Iconia W700 Intel® Core™ i3 64 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57494
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Iconia W700 Intel® Core™ i3 64 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Silver:

Acer Iconia W700, 11.6", 1920 x 1080 pixels, 64 GB, 4 GB, Windows 8, Silver

Long summary description Acer Iconia W700 Intel® Core™ i3 64 GB 11.6" 4 GB Wi-Fi 4 (802.11n) Windows 8 Silver:

Acer Iconia W700. Display diagonal: 11.6", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.5 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2375M. Internal memory: 4 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 33.5 oz (950 g). Operating system installed: Windows 8. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.