Acer logo

Acer Iconia W5 W510-27602G03ass Intel Atom® 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100645
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Iconia W5 W510-27602G03ass Intel Atom® 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver:

Acer Iconia W5 W510-27602G03ass, 10.1", 1366 x 768 pixels, 32 GB, 2 GB, Windows 8, Silver

Long summary description Acer Iconia W5 W510-27602G03ass Intel Atom® 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Windows 8 Silver:

Acer Iconia W5 W510-27602G03ass. Display diagonal: 10.1", Display resolution: 1366 x 768 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 2.78 lbs (1.26 kg). Operating system installed: Windows 8. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.