Acer Aspire Switch 11 V SW5-173-61WR, Intel® Core™ M, 0.8 GHz, 11.6", 1366 x 768 pixels, 4 GB, 128 GB
Acer Aspire Switch 11 V SW5-173-61WR. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y10c, Processor frequency: 0.8 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 10 Home. Product color: Black, Gray