Acer logo

Acer Predator Cestus 330 mouse Gaming Right-hand USB Type-A Optical 16000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160989
Info modified on:
14 Jun 2024, 10:21:09
Short summary description Acer Predator Cestus 330 mouse Gaming Right-hand USB Type-A Optical 16000 DPI:

Acer Predator Cestus 330, Right-hand, Optical, USB Type-A, 16000 DPI, Black

Long summary description Acer Predator Cestus 330 mouse Gaming Right-hand USB Type-A Optical 16000 DPI:

Acer Predator Cestus 330. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 16000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Cable. Product color: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.