Acer logo

Acer ADP-180MB KC power adapter/inverter Indoor 180 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67851
Info modified on:
10 Aug 2024, 09:54:41
Short summary description Acer ADP-180MB KC power adapter/inverter Indoor 180 W Black:

Acer ADP-180MB KC, Laptop, Indoor, 120 V, 180 W, 19 V, AC-to-DC

Long summary description Acer ADP-180MB KC power adapter/inverter Indoor 180 W Black:

Acer ADP-180MB KC. Purpose: Laptop, Power supply type: Indoor, Input voltage: 120 V. Product color: Black. Compliance certificates: RoHS, Certification: WEEE, ROHS. Quantity per pack: 1 pc(s), Included power plug types: US

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.