Acer Nitro V 15 ANV15-51-9637, Intel® Core™ i9, 2.6 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB
Acer Nitro V 15 ANV15-51-9637. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900H, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Black