Acer Predator Helios Neo 16 PHN16-72, Intel® Core™ i7, 16", 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Home
Acer Predator Helios Neo 16 PHN16-72. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-14650HX. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product color: Black