Acer logo

Acer Predator PHN16-71-788N Intel® Core™ i7 i7-13700HX Laptop 16" WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3406
Info modified on:
29 Jan 2025, 19:06:35
Short summary description Acer Predator PHN16-71-788N Intel® Core™ i7 i7-13700HX Laptop 16" WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black:

Acer Predator PHN16-71-788N, Intel® Core™ i7, 16", 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Acer Predator PHN16-71-788N Intel® Core™ i7 i7-13700HX Laptop 16" WUXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Black:

Acer Predator PHN16-71-788N. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700HX. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.