Acer Nitro 16 AN16-41-R1PR, AMD Ryzen™ 7, 3.8 GHz, 16", 2560 x 1600 pixels, 16 GB, 512 GB
Acer Nitro 16 AN16-41-R1PR. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7840HS, Processor frequency: 3.8 GHz. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 780M, Discrete graphics card model: NVIDIA GeForce RTX 4070. Product color: Black