Acer logo

Acer Nitro 5 AN515-58 Intel® Core™ i7 i7-12700H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) eShell Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7499
Info modified on:
01 Feb 2025, 04:25:23
Short summary description Acer Nitro 5 AN515-58 Intel® Core™ i7 i7-12700H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) eShell Black:

Acer Nitro 5 AN515-58, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB, eShell

Long summary description Acer Nitro 5 AN515-58 Intel® Core™ i7 i7-12700H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) eShell Black:

Acer Nitro 5 AN515-58. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Operating system installed: eShell. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.