Acer logo

Acer Nitro 5 AN515-57 Intel® Core™ i5 i5-11400H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Endless OS Portuguese Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9573
Info modified on:
01 Feb 2025, 06:06:07
Short summary description Acer Nitro 5 AN515-57 Intel® Core™ i5 i5-11400H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Endless OS Portuguese Black:

Acer Nitro 5 AN515-57, Intel® Core™ i5, 2.7 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Acer Nitro 5 AN515-57 Intel® Core™ i5 i5-11400H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Endless OS Portuguese Black:

Acer Nitro 5 AN515-57. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11400H, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Endless OS. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.