Acer logo

Acer Nitro 5 AN515-57-584Y Intel® Core™ i5 i5-11400H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3808
Info modified on:
01 Feb 2025, 04:48:02
Bullet Points Acer Nitro 5 AN515-57-584Y Intel® Core™ i5 i5-11400H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-11400H (12MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1650 (4GB GDDR6)
  • - 8GB DDR4-SDRAM & 256GB SSD
Long product name Acer Nitro 5 AN515-57-584Y Intel® Core™ i5 i5-11400H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Intel Core i5-11400H (12MB Cache), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce GTX 1650 (4GB GDDR6), LAN, WLAN, Webcam, Windows 10 Home 64-bit

Acer Nitro 5 AN515-57-584Y Intel® Core™ i5 i5-11400H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Go full throttle with an 11th Gen Intel® Core™ i7 processor1, GeForce RTX™ 30 Series GPUs1 and the high-speed IPS FHD display with 144Hz refresh and 3ms2 response.

Dominating Specs
Reign over the game world with the combined power of a 11th Gen Intel® Core™ i7 processor1 and NVIDIA® GeForce RTX™ 30 Series GPUs. Configure your laptop for maximum speed and massive storage with two slots for M.2 PCIe / SATA SSDs1 and up to 32GB of DDR4 3200 RAM.

Game Anywhere with Intel®
Intel’s latest processors are made to push frames and while making travel easy. Now clocking up to 5.0GHz3 Turbo with up to 4 cores and 8 threads, you get all the performance you need and the freedom to game anywhere.

NVIDIA® GeForce RTX™ 30 Series GPUs
These GPUs deliver the ultimate performance for gamers and creators. They’re powered by Ampere—NVIDIA’s 2nd gen RTX architecture—with new Ray Tracing Cores, Tensor Cores, and streaming multiprocessors for a huge leap in performance.

3rd Gen Tensor Cores
Tensor Cores enable mixed-precision computing, dynamically adapting calculations to accelerate throughput while preserving accuracy.

2nd Gen RT Cores
Ray tracing simulates the true behavior of light to bring real-time, cinematic quality rendering to the most visually intense games.

NVIDIA DLSS
AI rendering that boosts frame rates with uncompromised image quality.

Visual Intensity
Explore games in greater detail with the sharp visuals of a 17.3 or 15.6-inch FHD IPS display. Enjoy smooth, blur-free gameplay with a 144Hz1 refresh rate and a 3ms response time2. We’ve boosted the screen-to-body ratio to 80% with narrow bezels1 and provided lifelike colors using a 72% NTSC, 300 nits panel1.

Coolness Under Fire
When heavy use requires an added boost, chill out with twin fans, Acer CoolBoost™ technology and quad exhaust port design. CoolBoost™ increases fan speed by 10% and CPU/GPU cooling by 9% compared to auto mode. Monitor and manage your system in real time with NitroSense, covering temperatures, fan speeds and more.

Short summary description Acer Nitro 5 AN515-57-584Y Intel® Core™ i5 i5-11400H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Acer Nitro 5 AN515-57-584Y, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Home

Long summary description Acer Nitro 5 AN515-57-584Y Intel® Core™ i5 i5-11400H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Acer Nitro 5 AN515-57-584Y. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11400H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.