Acer Nitro 5 AN517-51-57F2, Intel® Core™ i5, 2.4 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB
Acer Nitro 5 AN517-51-57F2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-9300H, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: eShell. Product color: Black