Acer logo

Acer Nitro 5 AN517-52-53EB Intel® Core™ i5 i5-10300H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home German Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52894
Info modified on:
01 Feb 2025, 06:10:43
Short summary description Acer Nitro 5 AN517-52-53EB Intel® Core™ i5 i5-10300H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home German Black:

Acer Nitro 5 AN517-52-53EB, Intel® Core™ i5, 2.5 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Acer Nitro 5 AN517-52-53EB Intel® Core™ i5 i5-10300H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home German Black:

Acer Nitro 5 AN517-52-53EB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10300H, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.