Acer Nitro 5 AN517-52-5744, Intel® Core™ i5, 2.5 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB
Acer Nitro 5 AN517-52-5744. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10300H, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black