Acer Predator Triton 500 NH.Q6XED.004, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 32 GB, 1 TB
Acer Predator Triton 500 NH.Q6XED.004. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black