Acer logo

Acer Predator PT917-71-7010 Intel® Core™ i7 i7-9750H Hybrid (2-in-1) 17.3" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53562
Info modified on:
22 Jan 2025, 05:14:53
Short summary description Acer Predator PT917-71-7010 Intel® Core™ i7 i7-9750H Hybrid (2-in-1) 17.3" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Predator PT917-71-7010, Intel® Core™ i7, 2.6 GHz, 17.3", 3840 x 2160 pixels, 16 GB, 1.02 TB

Long summary description Acer Predator PT917-71-7010 Intel® Core™ i7 i7-9750H Hybrid (2-in-1) 17.3" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Predator PT917-71-7010. Product type: Hybrid (2-in-1), Form factor: Convertible (Ferris Wheel). Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.