Acer Nitro 5 AN515-42-R33Z, AMD Ryzen™ 5, 2 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB
Acer Nitro 5 AN515-42-R33Z. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 2500U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home. Product color: Black, Red