Acer logo

Acer Predator Helios 500 PH517-61-R0GX AMD Ryzen™ 7 2700 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home English Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11256
Info modified on:
29 Jan 2025, 19:46:49
Short summary description Acer Predator Helios 500 PH517-61-R0GX AMD Ryzen™ 7 2700 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home English Black:

Acer Predator Helios 500 PH517-61-R0GX, AMD Ryzen™ 7, 3.2 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Acer Predator Helios 500 PH517-61-R0GX AMD Ryzen™ 7 2700 Laptop 17.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home English Black:

Acer Predator Helios 500 PH517-61-R0GX. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 2700, Processor frequency: 3.2 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black. Weight: 8.82 lbs (4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.