Acer logo

Acer Nitro 5 Spin NP515-51-822G Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86716
Info modified on:
24 Jan 2025, 20:48:04
Short summary description Acer Nitro 5 Spin NP515-51-822G Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black:

Acer Nitro 5 Spin NP515-51-822G, Intel® Core™ i7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description Acer Nitro 5 Spin NP515-51-822G Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black:

Acer Nitro 5 Spin NP515-51-822G. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.