Acer logo

Acer Nitro 5 AN515-41-F3K8 AMD FX™ FX-9830P Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56551
Info modified on:
30 Jan 2025, 19:25:42
Short summary description Acer Nitro 5 AN515-41-F3K8 AMD FX™ FX-9830P Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Red:

Acer Nitro 5 AN515-41-F3K8, AMD FX™, 3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description Acer Nitro 5 AN515-41-F3K8 AMD FX™ FX-9830P Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black, Red:

Acer Nitro 5 AN515-41-F3K8. Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-9830P, Processor frequency: 3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home. Product color: Black, Red

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.