location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator Helios 300 G3-572-7526 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Helios 300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G3-572-7526
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH.Q2BAA.007
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator Helios 300 G3-572-7526 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Black, Red
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 15.6" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM
  • - 1.26 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1060 6 GB Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 48 Wh 9 h 135 W
  • - Windows 10 Home 64-bit
Long product name Acer Predator Helios 300 G3-572-7526 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Red :
The short editorial description of Acer Predator Helios 300 G3-572-7526 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Red

Intel Core i7-7700HQ (6M Cache, 2.8 GHz), 39.624 cm (15.6") (1920 x 1080) LED, 16GB DDR4, 256GB SSD + 1TB HDD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1060, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Webcam, Windows 10 Home 64-bit
More>>>
Acer Predator Helios 300 G3-572-7526 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Red:
The official marketing text of Acer Predator Helios 300 G3-572-7526 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Red as supplied by the manufacturer

PREDATOR HELIOS 300 Ready for battle and eager for a fight, the Helios 300 drops you into the game with everything you need. Make Your Presence Known Your gaming laptop’s style should match your own – with a look that says, “Start the match. I’m ready.” Metal Chassis1 If the blacks and reds didn’t catch your eye already, try brushing your hand across its textured metal1 frame2 instead Custom-Engineered Cooling Unlock the potential of Predator hardware with a custom-engineered dual-fan cooling with the all-metal AeroBlade™ 3D Fan1. AeroBlade™ 3D1 The ultrathin (0.1mm) all-metal AeroBlade™ 3D Fan1 offers advanced aerodynamics and superior airflow to keep the system cool and clean. Front Flat, geometric angles tapered to hard edges accent its aggressive black and red form. Back Architecturally inspired exhaust vents expel heat and ensure a bold look from every angle. Realized Potential Power through the competition with the latest 7th Gen Intel® Core™ i7 processor and NVIDIA® GeForce® GTX 1060 graphics.1 NVIDIA® GeForce® GTX 10 Series NVIDIA® GeForce® GTX 10 series-powered laptops come loaded with the NVIDIA Pascal™ architecture and innovative new gaming technologies that make them the perfect choice for the latest high-definition games. Backlit Keyboard The red backlight illuminates the keys so that you can game wherever, whenever. PredatorSense™ Control and customize your gaming experience from one place with PredatorSense™.

Short summary description Acer Predator Helios 300 G3-572-7526 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Red:
This short summary of the Acer Predator Helios 300 G3-572-7526 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator Helios 300 G3-572-7526, Intel® Core™ i7, 2.8 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description Acer Predator Helios 300 G3-572-7526 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Red:
This is an auto-generated long summary of Acer Predator Helios 300 G3-572-7526 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Red based on the first three specs of the first five spec groups.

Acer Predator Helios 300 G3-572-7526. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black, Red

Design
Product type *
Laptop
Product color *
Black, Red
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM175
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
3220 mAh
Battery capacity *
48 Wh
Battery life (max)
9 h
Power
AC adapter power
135 W
AC adapter frequency
50 - 60 Hz
Security
Fingerprint reader
No
Weight & dimensions
Width
15.4" (390 mm)
Depth
10.5" (266 mm)
Height
1.06" (26.8 mm)
Height (front)
1.05" (2.67 cm)
Height (rear)
1.05" (2.67 cm)
Weight *
5.95 lbs (2.7 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-02-19 01:07:38
Uk has collected 28 expert reviews for Acer Predator Helios 300 G3-572-7526 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Red and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
vortez.net
Updated:
2018-08-23 02:23:40
– AU $Acer is no stranger to the computing industry with products in their portfolio which dip into many categories, from the mighty monitor to the humble optical mouse Although the brand has been supplying tech for four decades, their Predator division...
Good Appealing design, Brushed alu lid/keyboard area, LED backlit keyboard, Great overall performance, Features IPS display, Memory/storage can be easily upgraded...
Bad CPU temperatures get rather high, SATA-based SSD (400MB/s), Only single channel 16GB DDR4, Just one USB 3.1 type-A port...
Bottom line Having never reviewed Acer laptops before, we were pleasantly surprised by what they have to offer in the Predator Helios 300.Taking 300 purely on an external basis, we're mightily impressed. Acer has given this model the full-metal treatment which not on...
0%
techadvisor.co.uk
Updated:
2019-11-13 01:56:06
The Acer Predator Helios 300 is one of the most affordable gaming laptops we've seen for some time – at £1,199, it costs less than half as much as more prestigious machines. Of course, an affordable price does mean compromises, but Acer reckons that this...
Bottom line The Acer Predator Helios 300 is an impressive, affordable option for a gaming laptop. Its GPU has the power for 1080p and esports gaming, and its Core i5 processor is fine for everyday use. Its SSD is quick, and the screen offers good quality.Elsewhere, A...
80%
pcworld.co.nz
Updated:
2019-11-13 01:56:06
Acer's Predator Helios 300 has achieved something we never thought a gaming laptop could do. It actually manages to be popular, powerful, and affordable.You'd think popularity would be the hardest thing to prove, but that's what caught our eye first. A sp...
Bottom line Overall it's hard to complain much about the Acer Predator Helios 300. Sure, the battery could be larger, but then it would be heavier and bigger too. With its friendly upgrade paths, top-notch CPU and GPU, and hard-to-beat price of $1,100, there's a good...
0%
goodgearguide.com.au
Updated:
2019-11-13 01:56:06
Acer's Predator Helios 300 has achieved something we never thought a gaming laptop could do. It actually manages to be popular, powerful, and affordable.You'd think popularity would be the hardest thing to prove, but that's what caught our eye first. A sp...
Bottom line Overall it's hard to complain much about the Acer Predator Helios 300. Sure, the battery could be larger, but then it would be heavier and bigger too. With its friendly upgrade paths, top-notch CPU and GPU, and hard-to-beat price of $1,100, there's a good...
0%
kitguru.net
Updated:
2019-11-13 01:56:06
The Acer Helios 300 is a gaming laptop that boasts two headline features: a 144Hz IPS LCD display and a relatively modest price tag. That screen means you get the best of both worlds with the good overall image quality of an IPS display but with the fast...
Good Good quality IPS screen, 144Hz refresh rate ideal for gaming, Good overall performance, Simple, sturdy design, Good array of connectivity...
Bad A tad bulky, No keyboard brightness control, Weak battery life, KitGuru Says: A great quality 144Hz IPS 1080p screen and ample overall performance make this a good gaming laptop for the price, Rating: 8.0, Pages: 1 2 3 4 5 6 7 8 9 10 11 12, Share, Faceboo...
Bottom line The Acer Helios 300 is a nicely balanced mid-range gaming laptop. It's no style icon but looks smart enough while largely exhibiting good build quality and it packs in all the key features you should need.On the gaming side, an Nvidia GeForce GTX 1060 pro...
80%
notebookcheck.net
Updated:
2018-07-10 02:40:24
Budget laptop for gamers. Powerful notebooks often come with a hefty price tag. This is not the case with the Acer Predator Helios 300. The gaming-capable version of this laptop costs only 1100 Euros ($1296). You can learn in this review how the 17-incher...
Good great price-to-performance ratio, fast Wi-Fi, Nvidia Optimus, great battery life, IPS panel...
Bad not a lot of ports, poor sound quality, limited maintenance options, slow SSD with coil whine, screen bleeding...
82%
pcworld.com_techhive.com
Updated:
2019-11-13 01:56:06
The laptop world is a-changing. New CPUs and GPUs—yes, mobile discrete GPUs—are creating a new generation of laptops that are thinner, lighter, and faster than ever, even gaming laptops. We have lots of news from CES to share, as well as first looks and t...
Bottom line The Asus ZenBook Flip might not be quite as elegant and powerful as its primary competition, but it costs a heck of a lot less and can still do the vast majority of the same workloads.Lenovo's IdeaPad Miix 520 is an outstanding Windows tablet in terms of...
0%
Brand Image Article code product Stock Price from
Acer Predator Helios 300 G3-572-50S0 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black Acer Predator Helios 300 G3-572-50S0 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black
(show image)
NH.Q2CEK.003 G3-572-50S0 0.00
(excl. VAT)
0 (incl. VAT)