location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator Helios 300 PH317-51-7578 Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Helios 300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PH317-51-7578
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH.Q29AA.003
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator Helios 300 PH317-51-7578 Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 17.3" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM
  • - 1.13 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1060 Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 48 Wh 7 h 180 W
  • - Windows 10 Home 64-bit
Long product name Acer Predator Helios 300 PH317-51-7578 Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black :
The short editorial description of Acer Predator Helios 300 PH317-51-7578 Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black

Intel Core i7-7700HQ (2.8GHz), 16GB DDR4, 1TB HDD + 128GB SSD, 43.942 cm (17.3") ComfyView Full HD 1920 x 1080 LED, NVIDIA GeForce GTX 1060 6GB, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Windows 10 Home 64-bit
More>>>
Acer Predator Helios 300 PH317-51-7578 Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:
The official marketing text of Acer Predator Helios 300 PH317-51-7578 Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black as supplied by the manufacturer

PREDATOR HELIOS 300 Ready for battle and eager for a fight, the Helios 300 drops you into the game with everything you need. Make Your Presence Known Your gaming laptop’s style should match your own – with a look that says, “Start the match. I’m ready.” Metal Chassis1 If the blacks and reds didn’t catch your eye already, try brushing your hand across its textured metal1 frame2 instead Custom-Engineered Cooling Unlock the potential of Predator hardware with a custom-engineered dual-fan cooling with the all-metal AeroBlade™ 3D Fan1. AeroBlade™ 3D1 The ultrathin (0.1mm) all-metal AeroBlade™ 3D Fan1 offers advanced aerodynamics and superior airflow to keep the system cool and clean. Front Flat, geometric angles tapered to hard edges accent its aggressive black and red form. Back Architecturally inspired exhaust vents expel heat and ensure a bold look from every angle. Realized Potential Power through the competition with the latest 7th Gen Intel® Core™ i7 processor and NVIDIA® GeForce® GTX 1060 graphics.1 NVIDIA® GeForce® GTX 10 Series NVIDIA® GeForce® GTX 10 series-powered laptops come loaded with the NVIDIA Pascal™ architecture and innovative new gaming technologies that make them the perfect choice for the latest high-definition games. Backlit Keyboard The red backlight illuminates the keys so that you can game wherever, whenever. PredatorSense™ Control and customize your gaming experience from one place with PredatorSense™.

Short summary description Acer Predator Helios 300 PH317-51-7578 Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:
This short summary of the Acer Predator Helios 300 PH317-51-7578 Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator Helios 300 PH317-51-7578, Intel® Core™ i7, 2.8 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1.13 TB

Long summary description Acer Predator Helios 300 PH317-51-7578 Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black:
This is an auto-generated long summary of Acer Predator Helios 300 PH317-51-7578 Intel® Core™ i7 i7-7700HQ Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black based on the first three specs of the first five spec groups.

Acer Predator Helios 300 PH317-51-7578. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
17.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1060
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM175
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
3220 mAh
Battery capacity *
48 Wh
Battery life (max)
7 h
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
Security
Fingerprint reader
No
Weight & dimensions
Width
17" (432.2 mm)
Depth
11.4" (289.9 mm)
Height
1.14" (29 mm)
Height (front)
1.14" (2.9 cm)
Height (rear)
1.14" (2.9 cm)
Weight *
6.61 lbs (3 kg)
Packaging content
Cables included
AC
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2018-01-21 01:21:53
Uk has collected 112 expert reviews for Acer Predator Helios 300 PH317-51-7578 Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
chip.com.my
Updated:
2018-01-21 01:21:53
For many, Acer has been their go to brand when it comes to affordable laptops, but for their Predator series, they have upped the ante for the components built into the laptop. With that, the price has increased as well.The Helios comes with your regular...
Good Does what it sets out to do...
Bad Fingerprint magnet chassis design...
Bottom line A decent gaming laptop that does well in gaming without pulling any extraordinary punches and remains relatively cool, even if it is on the louder side of things, which can easily be drowned out by music.(previously published in issue December 2017)...
0%
techadvisor.co.uk
Updated:
2018-01-21 01:21:53
The Acer Predator Helios 300 is the first mid-range laptop in the Predator range. This series used to be filled with laptops designed to show off the latest hardware, complete with trackpads and keyboards designed for the hardcore crowd. This new Helios...
Bottom line The Acer Predator Helios 300 is a good gaming laptop if you're after a machine that'll be plugged-in 95 percent of the time. It gets you good performance per pound with elements of gamer flashiness that appeals to some.The screen is what secures it a fair...
80%
lowyat.net
Updated:
2018-01-21 01:21:53
The Acer Predator Helios 300 was announced alongside the much more exciting Triton 700 earlier this year. While the Triton understandably grabbed all the attention, the Helios 300 has its own significance: it offers a fairly strong set of hardware for its...
Bottom line Nvidia's introduction of the GTX 1050 Ti leaves the GTX 1060 gaming laptops in a bit of a no-man's land. The differences between the two mobile GPUs aren't exactly huge considering the price differences, and may not be worth the upgrade for more casual us...
0%
liveatpc.com
Updated:
2018-01-21 01:21:53
While not in the same realm as the Predator 21x, the Predator Helios 300 holds its own in a more subtle and discreet way. Even at RM5,999, it doesn't seem as bad, seeing as the Predator 21x already set the bar for sky-high pricing. Adopting a similar colo...
Bottom line A consistent and reliable gaming laptop with above average specs and performance.Acer Predator Helios 300RM5,99986Value8/10Performance9/10Feature9/10Design9/10Usability9/10SpecsProcessor: 7th Gen. Intel Core i7-7700HQ @ 2.80GHzGPU: NVIDIA GeForce GTX 10...
86%
tomshardware.co.uk
Updated:
2018-01-21 01:21:53
The gaming laptop market has certainly been competitive lately. With similar primary components to pick from, we're seeing manufacturers try to differentiate with extra bells, whistles, and spinning chrome wheels. That's why we're sometimes pleasantly sur...
Good Good build quality, Excellent performance, Impressive thermal dissipation, Display has outstanding contrast and grayscale accuracy...
Bad Slow SSD speeds, especially sequential reads/writes, No HDD, Mediocre battery life, Poor audio quality, Color accuracy, Lacks necessary ports for Oculus Rift compatibility...
Bottom line The Acer Predator Helios 300 isn't without its flaws, but the performance it offers at $1,100 makes the flaws almost negligible. It's hard to pass up a deal this enticing if you're working with a $1,200 budget.Review£1049.00 AmazonMOREBest Gaming Laptop...
0%
jamonline.ph
Updated:
2018-01-21 01:21:53
Acer Predator has recently released a gaming a laptop that packs a punch in terms of power but still sports a cheaper price compared to the competition and it's the Acer Predator Helios 300. This is one of Acer's most affordable gaming notebook that comes...
Bottom line The Acer Predator Helios 300 is a powerful laptop. Yes, you got the Intel Core i7-7700HQ processor inside and a Nvidia GeForce GTX 1060 GPU. The laptop gets hotter than expected but it still works well and it is really powerful. This gaming notebook is re...
0%
trustedreviews.com
Updated:
2018-01-21 01:21:53
The Acer Predator Helios 300 is a surprising slab of a laptop. With its aggressive name, gaming brand and huge screen, you'd be forgiven for believing it was one of the market's bank-busting gaming systems – but this unit costs a reasonable £1300. For th...
Good Plays 1080p games smoothly, Core i7 processor, Good-looking design, Surprisingly lengthy battery life...
Bad Keyboard has familiar chiclet foibles, Trackpad is too soft, Mediocre build quality...
Bottom line Acer Predator Helios 300 – Performance Despite its size and design, the Acer is relatively affordable. The Nvidia's GeForce GTX 1050 Ti featured here is one of the more modest GPUs from the mobile Pascal roster, offering 768 stream processors, 4GB of memo...
70%
Digitaltrends.com
Updated:
2018-01-21 01:21:53
PC gamers seeking affordable gaming on the go have plenty of options. Acer, Dell, and HP are out to prove that the PC industry isn't dead, despite the naysayers. If anything, gamers are helping to keep it alive and thriving, as we've seen an explosion of...
Good Cool game-centric design, Great battery life for a gaming laptop, Solid CPU and GPU performance, Three set GPU speeds...
Bad Nasty gap between screen and base, Speakers mounted on the bottom...
Bottom line The Predator Helios 300 provides great PC gaming for the buck, and it should be your go-to rig if you want a gaming laptop that's fast, affordable, and huge...
80%
unbox.ph
Updated:
2018-01-21 01:21:53
ACER's been on the offensive as far as their Predator line of gaming notebooks and desktop goes. Despite fighting an uphill battle against more entrenched rivals, ACER's been quite upbeat in their chances to carve out their own niche in the gaming market...
Bottom line While the asking price for both versions of the Helios 300 (Intel Core i5/4GB RAM Php 66.9K, Intel Core i7/8GB RAM Php76.9K) isn't what you'd call affordable, it's still way lower than the offerings of ACER's rivals. And like we said earlier, the deficien...
0%
hardwareheaven.com
Updated:
2018-01-21 01:21:53
Instead, this machine arrives at a reasonable £1,300, which plants it firmly in the mid-range.Acer has done a great job with this machine's aesthetic. It's made from black metal, and the firm has used a smart matte finish and subtle brushed patterns on th...
Bottom line The Acer is a well-made machine with good balance, especially considering the £1,300 price. The GTX 1050 Ti is a solid 1080p gaming chip, the Core i7 processor is fast, and the screen is solid.It's all wrapped up inside a good-looking design that doesn't...
0%
pcgamesn.com
Updated:
2018-01-21 01:21:53
Acer put Asus' Republic Of Gamers laptops in their sights with their latest mid-level gaming laptop, the Predator Helios 300. As the cheapest of the Predators, is it truly in the hunt, or will it simply become prey to the competition?A trackpad isn't goin...
Bottom line Seeing as this is a £1,300 laptop - not exactly a small investment - you'd be right to expect some serious performance for your money. Does the Helios 300 provide?Well, yes and no. As the benchmarks show, its Intel i7 7700HQ CPU can blast through multi-co...
60%
thunderbaylive.com
Updated:
2018-01-21 01:21:53
Lisa Gade reviews the Acer Predator Helios 300, Acer's affordable 15.6” and 17.3” gaming laptops with NVIDIA GTX 1060 5GB GDDR5 dedicated graphics and the 7th generation Intel Core i7-7700HQ quad core, 45 watt CPU. We look at the 15” model that starts at...
0%
tbreak.ae
Updated:
2018-01-21 01:21:53
Gaming laptops are becoming even more popular these days, not to mention also being super-affordable. Graphics chips such as the GeForce GTX 1050 and 1060 offer decent gaming performance without breaking your wallet, and laptop manufacturers have been qui...
Good Good performance, High quality build...
Bad Slightly dim display, Heavy to carry around...
Bottom line The Helios 300 is a highly customizable laptop that delivers some pretty solid gaming performance. The screen and weight are two things that bring it down, and we wish that it would run a little bit quieter. But these faults aside, it's a great attempt by...
80%
ultrabookreview.com
Updated:
2018-01-21 01:21:53
Acer don't have a long history of making dedicated gaming laptops, yet they managed to create some great Predator computers in these last two years since the series was released. Most of them are aimed at the high end gaming niche though, with devices lik...
Good well made and not very aggressive on the gaming accents, good IO, good keyboard and trackpad, excellent performance, runs cool and quiet with daily use, fairly good speakers, but not very loud...
Bad heavier and larger than expected, rather dim and color deficient screen, the low travel keyboard won't appeal to everyone, runs very hot under load, only gets a 48 Wh battery...
Bottom line The Helios 300 is Acer's first mind-range Predator built on Intel HQ processors and Nvidia 1050 Ti/1060 graphics. Top notch performance is its selling point, alongside a quiet cooling system, a nice keyboard, solid IO and overall good construction, with s...
80%
trustedreviews.com
Updated:
2018-01-21 01:21:53
Hands-on with Acer's more sensible gaming laptop Acer is expanding its range of gaming laptops, filling in every conceivable gap. The Helios 300 range, which takes the form of both 15.6-inch and 17.3-inch laptops, is a step up from the Aspire VX 15 machi...
Bottom line Acer's already tried and tested this formula with the its VX line, and with a higher-spec graphics and a better screen, I'm optimistic this is another solid addition to its gaming laptop range...
0%
gadgetspeak.com
Updated:
2018-02-21 01:27:42
The Acer Predator is a 17.3 inch high performance gaming laptop measuring 42x28x2.5cm and weights just short of 3kilos at 2.94kilos.This is a powerful beast that has the whole rear to dissipate the heat a heady gaming session is likely to create.The left...
76%
goodgearguide.com.au
Updated:
2018-04-02 01:17:16
With the monstrous Predator 21 X and sleek Predator Triton 700, Acer staked a compelling claim on the high-end market, loading its notebooks with extravagant features and the most powerful portable gaming hardware available. The Acer Predator Helios 300...
Bottom line The screen isn't dark enough to dissuade, though, and it's the only semi-issue of note in the Acer Predator Helios 300. This is a great notebook.Dan Masaoka/IDGYou don't see gaming laptops this well-rounded going at such a competitive price very often. Ac...
0%
pcworld.co.nz
Updated:
2018-04-02 01:17:16
With the monstrous Predator 21 X and sleek Predator Triton 700, Acer staked a compelling claim on the high-end market, loading its notebooks with extravagant features and the most powerful portable gaming hardware available. The Acer Predator Helios 300...
Bottom line The screen isn't dark enough to dissuade, though, and it's the only semi-issue of note in the Acer Predator Helios 300. This is a great notebook.Dan Masaoka/IDGYou don't see gaming laptops this well-rounded going at such a competitive price very often. Ac...
0%
ultrabookreview.com
Updated:
2018-04-20 01:24:44
The Acer Predator Helios 300 has been one of the most popular mid-range gaming laptops in the last couple of months, mostly due to its excellent pricing, as it comes with a Core H Intel processor, Nvidia GTX 1060 6 GB graphics and an IPS screen for a litt...
Good well made, good keyboard and trackpad, gets an upgraded screen, solid performance, runs cool and quiet with daily use, excellent price...
Bad a bit heavier and larger than expected, the low travel keyboard won't appeal to everyone, runs hot and noisy under load, the speakers are average at best, only gets a 48 Wh battery...
Bottom line The Helios 300 is Acer's mind-range gaming laptop built on Intel HQ processors and 1060 graphics. The excellent pricing and solid performance are its main selling points, alongside a nice keyboard, alright IO and a fairly good screen on this updated 2018...
85%
techradar.com
Updated:
2018-08-12 01:36:37
The Acer Predator Helios 300 is, by all accounts, a budget gaming laptop. With that, there are a couple of blemishes about the device that are too obvious and too important to ignore, and there are some subtle corners cut as well. But, as is expected of m...
Good Lots of power, Affordable price, 144Hz refresh rate, Decent battery life...
Bad Gets too hot, Loud fans, Lackluster sound...
Bottom line We've said it several times and we'll say it again: the Acer Predator Helios 300 is a powerful gaming laptop on the budget spectrum. Yes, there are a few obvious signs where Acer seemingly cut corners, namely the set of speakers that are unimpressive and...
80%
techau.com.au
Updated:
2019-11-19 08:27:22
Acer's Predator series is a line of gaming laptops that focus on performance and is proud of of it's size, so large it'd make any ultrabook blush. The Predator helios 300 is a 15" monster that features a dedicated GPU in the form of an Nvidia GTX 1060 whi...
Good Performance, Bold design...
Bad Only Windows 10 Home, Fan noise, Weight and size...
Bottom line All things considered the Acer Predator Helios 300 would sit a lot better with me if it wasn't as big, given I take laptops with me daily, whereas this feels more like a laptop designed to take to a LAN party once a month. If I'm investing in a laptop I w...
87%
techspot.com
Updated:
2018-01-21 01:21:53
On the surface, the Acer Predator Helios 300 isn't a head-turning gaming laptop. It's a 15-inch system with an Intel Core i7-7700HQ processor and GeForce GTX 1060 graphics, which is a baseline platform for many portable gaming machines. But what piqued my...
Good Cheap GTX 1060 gaming laptop with no compromises to game performance. Still offers an SSD and 16GB of RAM despite its budget price. Decent cooler...
Bad Terrible display. Low price has led to some design and I/O compromises...
75%
tomshardware.com
Updated:
2018-01-21 01:21:53
The gaming laptop market has certainly been competitive lately. With similar primary components to pick from, we're seeing manufacturers try to differentiate with extra bells, whistles, and spinning chrome wheels. That's why we're sometimes pleasantly sur...
Good Good build quality, Excellent performance, Impressive thermal dissipation, Display has outstanding contrast and grayscale accuracy...
Bad Slow SSD speeds, especially sequential reads/writes, No HDD, Mediocre battery life, Poor audio quality, Color accuracy, Lacks necessary ports for Oculus Rift compatibility...
Bottom line The Acer Predator Helios 300 isn't without its flaws, but the performance it offers at $1,100 makes the flaws almost negligible. It's hard to pass up a deal this enticing if you're working with a $1,200 budget. Review $1099.99...
0%
Laptopmag.com
Updated:
2018-01-21 01:21:53
When choosing between a gaming desktop or a laptop, one of the notebook's biggest disadvantages has been the lack of upgradability.The Acer Predator Helios 300 bucks this trend, thanks to special doors that grant access to the RAM and hard drive. Its larg...
Good Easily upgradable, Strong performance, Vivid display...
Bad Uncomfortable touchpad, Give in the lid...
Bottom line The Acer Predator Helios 300 is a powerful, relatively affordable machine with easily upgradable parts...
80%
notebookcheck.net
Updated:
2018-01-21 01:21:53
A slim gamer! Acer's Predator Helios 300 is a gaming notebook that weights under 3 kg (~106 oz). Can its cooling system keep up with the relatively compact build and supply the device with sufficient fresh air? Find out in our detailed review...
Good easily recognizable, light weight, slim design, GeForce GTX 1060 with 6 GB VRAM, fast Intel Core i7-7700HQ, good input devices, 512 GB SSD, matte display with good viewing angles, high system performance, low power consumption, great port distribution, f...
Bad sound system is below expectations, high temperatures under load, cooling fans make high-frequency noise under load, cooling fans difficult to clean, only one free 2.5-inch slot available, could offer more ports...
82%
laptopmedia.com
Updated:
2018-01-21 01:21:53
Ever since Acer launched its affordable 15-inch GTX 1060 gaming solution, the Predator Helios 300, users around the world were immediately attracted by its excellent price/performance ratio. We also had the chance to play around with and our early verdict...
Good Fairly portable (thinner and lighter than the competition), Decent keyboard and touchpad, Good IPS panel with wide sRGB coverage and high maximum brightness, Good battery life for a 17-inch gaming laptop...
Bad Unsatisfactory build quality, Poorly designed cooling system (high inner and outer temperatures during load)е, The screen uses PWM from 0 to 99% brightness (our Health-Guard profile fixes that), Only one USB-A 3.0 connector...
Bottom line If you are expecting the usual Predator experience from Acer, you will definitely be disappointed. But if you are a fan of the lineup and you still don't want to spend so much money on a 17-inch GTX 1060-equipped gaming machine, then the Predator Helios 3...
0%
glj.io
Updated:
2018-01-21 01:21:53
OK, let's start with the review.The build quality of the Helios 300 left mixed impressions on me. The base unit is relatively firm and held together tightly. The keyboard surface is mostly firm, but will yield a bit under high pressure (nothing to worry a...
Good Very good value/price ratio, with GTX 1060 I7, SSD and 2x8GB RAM combination for $1000$1050, Panel with low response times than usual, Rather comfortable keyboard (but resistance should have been better), NVMe M.2 port, Easy access to the 2.5" bay and RAM...
Bad IPS has low color coverage, low maximal brightness. Forget about photoediting, Ports: Only 2xUSB 3.0 ports (1xTypeC), no Thunderbolt 3, no mDP, Storage: SSD is SATA and no HDD included, Sound quality isn't good, Upper left keyboard surface temps > 50C und...
Bottom line I'll keep it short. The Acer G3-571 / Helios 300 is a basic gaming laptop, but for $1050 (current price), the laptop is the most convincing gaming laptop for that price I've tested. It sports the usual hardware of I7-7700HQ, GTX 1060 6GB, 1080p IPS displa...
0%
computershopper.com
Updated:
2018-01-21 01:21:53
The gaming laptops in Acer's Predator lineup have quite a bit going for them already, including excellent keyboards, solid build quality, and bright IPS screens. But starting at about $1,400 and ramping up above $2,500 for a top-end 17-incher with a GeFor...
Good Exceptional performance for the price, Solid-feeling shell, IPS screen, Easily accessible RAM, hard drive bays...
Bad Screen doesn't get overly bright, Keyboard and speakers could be better...
Bottom line At around $1,100 with Nvidia GeForce GTX 1060 graphics, a 7th Generation Core i7 CPU, and a 256GB SSD, Acer's new entry-level Predator is tough to beat. We just wish the IPS screen were a bit brighter. Read More...
80%
Laptopmag.com
Updated:
2018-01-21 01:21:53
Lots of laptop companies claim that their systems are great deals, but Acer is actually putting its money where its mouth is -- and with a gaming laptop, no less. The Acer Predator Helios 300 ($1,099.99 to start) offers a powerful, VR-ready Nvidia GeForce...
Good Great price for a GTX 1060 GPU, Strong performance, Relatively long battery life, two-year warranty, Easy to upgrade...
Bad Display is on the dim side...
Bottom line The Acer Predator Helios 300 is a great deal for a gaming machine with a GTX 1060 GPU...
80%
laptopmedia.com
Updated:
2018-01-21 01:21:53
At first, you may think that Acer is offering the same hardware in different packages since there are three different Acer models with GTX 1060 but all of them are priced differently and have a different target audience. The Aspire V 15 and V 17 Nitro BE...
Good Sturdy build, Fairly portable compared to its competitors, The screen doesn't use PWM across all brightness levels, Well-priced...
Bad IPS panel with narrow sRGB coverage and low maximum brightness, Lack of additional USB 3.0 connectors and no USB-C Gen 2 or Thunderbolt support...
Bottom line To be honest, we were expecting a completely different panel with much better sRGB coverage and higher maximum brightness. Instead, we got a budget IPS panel comparable to the one found in the considerably cheaper Acer Aspire VX 15. At this point, you are...
0%
pcworld.com_techhive.com
Updated:
2018-04-02 01:17:16
With the monstrous Predator 21 X and sleek Predator Triton 700, Acer staked a compelling claim on the high-end market, loading its notebooks with extravagant features and the most powerful portable gaming hardware available. The Acer Predator Helios 300...
Good Great 1080p gaming performance, Powerful hardware for the price, Comfortable design, Easy to upgrade storage and RAM...
Bad Dim display, Only 256GB storage capacity, Lid is a fingerprint magnet...
Bottom line The Acer Predator Helios 300 is a comfortable, no-nonsense gaming laptop that delivers a refreshing amount of bang for your buck...
80%
gamerbraves.com
Updated:
2019-11-19 08:27:22
Those who have been following the news on gaming laptops should probably know, or at least heard about Predator Helios 300. The powerful gaming laptop is featuring a stylish black and red design, and Acer has actually launched a special edition that comes...
Bottom line Predator Helios 300 Special Edition‘s gaming performance doesn't disappoint. Playing Overwatch and CS:GO on it feel seamless and lag-free thanks to its 144Hz display and great specs. Aside from the performance, its design that comes mainly in white gets d...
0%
recombu.com
Updated:
2019-11-19 08:27:22
At its massive New York launch, Acer has revealed two new laptops under its Predator Helios branding. First up is a fresh lick of paint and some specs updates for the Helios 300, and there's also a whole new device in the premium Helios 500. We've been ha...
0%
Brand Image Article code product Stock Price from
Acer Predator Helios 300 G3-572-50S0 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black Acer Predator Helios 300 G3-572-50S0 Intel® Core™ i5 i5-7300HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black
(show image)
NH.Q2CEK.003 G3-572-50S0 0.00
(excl. VAT)
0 (incl. VAT)